IC 8K X 8 EEPROM 3V, 200 ns, PQCC32, LEAD AND HALOGEN FREE, PLASTIC, LCC-32, Programmable ROM Product overview: CAT28LV64G-20 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV64G-20 can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT 32PLCC
EEPROM Memory IC 64Kbit 200 ns 32-PLCC (13.97x11.43)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-CAT28LV64G-20 | CAT28LV64G-20 | CAT28LV64G-20 |
| Product Name | 3V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 200 ns | 200 ns | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PLCC; PLCC | 32-LCC (J-Lead) |