onsemi Flash Memory Ic; Flash Memory Type Onsemi CAT28F512L-12

Description
Flash Memory IC; Flash Memory Type:Parallel NOR; Memory Size:512Kbit; Flash Memory Configuration:64K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; Access Time:120ns; MSL:- RoHS Compliant: Yes
Datasheet
Description
Flash Memory IC; Flash Memory Type:Parallel NOR; Memory Size:512Kbit; Flash Memory Configuration:64K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; Access Time:120ns; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory Ic; Flash Memory Type Onsemi - 06R0869 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory Ic; Flash Memory Type Onsemi
06R0869
Flash Memory Ic; Flash Memory Type Onsemi 06R0869
Flash Memory IC; Flash Memory Type:Parallel NOR; Memory Size:512Kbit; Flash Memory Configuration:64K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; Access Time:120ns; MSL:- RoHS Compliant: Yes

Flash Memory IC; Flash Memory Type:Parallel NOR; Memory Size:512Kbit; Flash Memory Configuration:64K x 8bit; IC Interface Type:Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; Access Time:120ns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 06R0869
Product Name Flash Memory Ic; Flash Memory Type Onsemi
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9459901MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 448-S25FL127SABBHV703XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details