IC, FLASH, 512KBIT, 90NS, LCC-32 Product overview: CAT28F512GI-90T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F512GI-90T can be used for catalog matching and distributor lookup.
FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Manufacturer: ON Semiconductor
Win Source Part Number: 771179-CAT28F512GI-9
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: CAT28F512
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): M28F51290XC6; M28F51290XC6TR; M28F51290C6; M28F512-10C3TR;
Introduction Date: July 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC FLASH 512KBIT PARALLEL 32PLCC
FLASH Memory IC 512Kbit Parallel 90 ns 32-PLCC (11.43x13.97)
IC FLASH 512KBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT28F512GI-90T | CAT28F512GI-90T-ND | 771179-CAT28F512GI-90T | CAT28F512GI-90T | CAT28F512GI-90T | CAT28F512GI-90T |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - CAT28F512GI-90T | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; NOR, , Non-Volatile, FLASH | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | ||
| Number of Words | 64000 k |