FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-PDIP
FLASH Memory IC 2Mbit Parallel 120 ns 32-PDIP
IC FLASH 2MBIT PARALLEL 32DIP
IC FLASH 2MBIT PARALLEL 32DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28F020L12-ND | CAT28F020L12 | CAT28F020L12 | CAT28F020L12 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | DIP; "32-DIP (0.600"", 15.24mm)" | DIP; 32-DIP (0.600\", 15.24mm) |