onsemi Memory - CAT28F020H-12T CAT28F020H-12T

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159025-CAT28F020H-1 2T Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159025-CAT28F020H-1 2T Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28F020H-12T - 1159025-CAT28F020H-12T - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28F020H-12T
1159025-CAT28F020H-12T
Memory - CAT28F020H-12T 1159025-CAT28F020H-12T
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1159025-CAT28F020H-1 2T Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159025-CAT28F020H-12T
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
12V Memory IC and Storage Component - 774-CAT28F020H-12T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Memory IC and Storage Component
774-CAT28F020H-12T
12V Memory IC and Storage Component 774-CAT28F020H-12T
256KX8 FLASH 12V PROM, 120ns, PDSO32, 8 X 20 MM, LEAD AND HALOGEN FREE, TSOP-32 Product overview: CAT28F020H-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F020H-12T can be used for catalog matching and distributor lookup.

256KX8 FLASH 12V PROM, 120ns, PDSO32, 8 X 20 MM, LEAD AND HALOGEN FREE, TSOP-32 Product overview: CAT28F020H-12T from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28F020H-12T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CAT28F020H-12T - Rochester Electronics
Newburyport, MA, United States
Flash, 256KX8, 120ns, PDSO32

Flash, 256KX8, 120ns, PDSO32

Supplier's Site Datasheet
Memory - CAT28F020H-12T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-TSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-TSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - CAT28F020H-12T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 120 ns 32-TSOP

FLASH Memory IC 2Mbit Parallel 120 ns 32-TSOP

Buy Now Datasheet
Memory - CAT28F020H-12T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 120 ns 32-TSOP

FLASH Memory IC 2Mbit Parallel 120 ns 32-TSOP

Buy Now Datasheet
Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin TSOP T/R - 598-CAT28F020H-12T - Utmel Electronic Limited
Hong Kong, China
Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin TSOP T/R
598-CAT28F020H-12T
Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin TSOP T/R 598-CAT28F020H-12T
Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin TSOP T/R

Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin TSOP T/R

Supplier's Site
Integrated Circuits (ICs) - Memory - CAT28F020H-12T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT28F020H-12T
Integrated Circuits (ICs) - Memory CAT28F020H-12T
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1159025-CAT28F020H-12T 774-CAT28F020H-12T CAT28F020H-12T CAT28F020H-12T-ND CAT28F020H-12T CAT28F020H-12T 598-CAT28F020H-12T CAT28F020H-12T
Product Name Memory - CAT28F020H-12T 12V Memory IC and Storage Component Memory Memory Memory Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin TSOP T/R Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; PROM; NOR, , Non-Volatile, FLASH Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 16000 kbits 2000 kbits
Number of Words 256000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SDPMFIG10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details