onsemi Memory CAT28C64BGI-90T

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT28C64BGI-90T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT28C64BGI-90T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT28C64BGI-90T
Integrated Circuits (ICs) - Memory - Memory CAT28C64BGI-90T
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site
Memory - CAT28C64BGI-90T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

EEPROM Memory IC 64Kbit Parallel 90 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 32PLCC

IC EEPROM 64KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT28C64BGI-90T-ND CAT28C64BGI-90T CAT28C64BGI-90T CAT28C64BGI-90T
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers