EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-PDIP
32KX8 EEPROM 5V, 150ns, PDIP28, LEAD AND HALOGEN FREE, PLASTIC, DIP-28 Product overview: CAT28C256L15 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C256L15 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 914721-CAT28C256L15
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: CAT28C256
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: CAT28C256L-15, CAT28C256L-15-ND
EEPROM Memory IC 256Kbit Parallel 150 ns 28-PDIP
IC EEPROM 256KBIT PARALLEL 28DIP
IC EEPROM 256KBIT PARALLEL 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT28C256L15-ND | 774-CAT28C256L15 | 914721-CAT28C256L15 | CAT28C256L15 | CAT28C256L15 | CAT28C256L15 |
| Product Name | Memory | 5V DIP Memory IC and Storage Component | Memory - EEPROM - CAT28C256L15 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-PDIP | DIP; 28-DIP (0.600\", 15.24mm) | |||
| Supply Voltage | 4.5V ~ 5.5V | 5 | 4.5V ~ 5.5V | Through Hole | ||
| Access Time | 150 ns | 150 ns | 150 ns |