onsemi Memory - EEPROM - CAT28C256H13I15T CAT28C256H13I15T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 202209-CAT28C256H13I 15T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 202209-CAT28C256H13I 15T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT28C256H13I15T - 202209-CAT28C256H13I15T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT28C256H13I15T
202209-CAT28C256H13I15T
Memory - EEPROM - CAT28C256H13I15T 202209-CAT28C256H13I15T
Manufacturer: ON Semiconductor Win Source Part Number: 202209-CAT28C256H13I 15T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 202209-CAT28C256H13I15T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-CAT28C256H13I15T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT28C256H13I15T
Memory IC and Storage Component 774-CAT28C256H13I15T
IC EEPROM 256KBIT 150NS 28TSOP Product overview: CAT28C256H13I15T from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C256H13I15T can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT 150NS 28TSOP Product overview: CAT28C256H13I15T from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28C256H13I15T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site Datasheet
Memory - CAT28C256H13I15T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 150 ns 28-TSOP

EEPROM Memory IC 256Kbit Parallel 150 ns 28-TSOP

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 202209-CAT28C256H13I15T 774-CAT28C256H13I15T CAT28C256H13I15T CAT28C256H13I15T CAT28C256H13I15T
Product Name Memory - EEPROM - CAT28C256H13I15T Memory IC and Storage Component Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details