onsemi Integrated Circuits (ICs) - Memory CAT28C16AN-90

Description
Win Source Part Number: 1051137-CAT28C16AN-9 0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Alternative Parts (Cross-Reference): SST39SF010A-70-4I-NH E; SST39SF010A-70-4C-NH E; SST39SF020A-70-4C-NH E; CY7C419-15JXC; IS39LV010-70JCECAT28 C16AN90; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: 2156-CAT28C16AN-90,C ATCATCAT28C16AN-90 Base Product Number: CAT28C16 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1051137-CAT28C16AN-9 0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Alternative Parts (Cross-Reference): SST39SF010A-70-4I-NH E; SST39SF010A-70-4C-NH E; SST39SF020A-70-4C-NH E; CY7C419-15JXC; IS39LV010-70JCECAT28 C16AN90; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: 2156-CAT28C16AN-90,C ATCATCAT28C16AN-90 Base Product Number: CAT28C16 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1051137-CAT28C16AN-90 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051137-CAT28C16AN-90
Integrated Circuits (ICs) - Memory 1051137-CAT28C16AN-90
Win Source Part Number: 1051137-CAT28C16AN-9 0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 5ms Memory Interface: Parallel Alternative Parts (Cross-Reference): SST39SF010A-70-4I-NH E; SST39SF010A-70-4C-NH E; SST39SF020A-70-4C-NH E; CY7C419-15JXC; IS39LV010-70JCECAT28 C16AN90; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: 2156-CAT28C16AN-90,C ATCATCAT28C16AN-90 Base Product Number: CAT28C16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1051137-CAT28C16AN-90
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 90 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 5ms
Memory Interface: Parallel
Alternative Parts (Cross-Reference): SST39SF010A-70-4I-NHE; SST39SF010A-70-4C-NHE; SST39SF020A-70-4C-NHE; CY7C419-15JXC; IS39LV010-70JCECAT28C16AN90;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0051
Mfr: Catalyst Semiconductor Inc.
Other Names: 2156-CAT28C16AN-90,CATCATCAT28C16AN-90
Base Product Number: CAT28C16
RoHS Status: RoHS non-compliant

Buy Now
Memory - CAT28C16AN-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 90 ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 16Kbit Parallel 90 ns 32-PLCC (13.97x11.43)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1051137-CAT28C16AN-90 CAT28C16AN-90
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 90 ns 90 ns
Cycle Time 5.00E6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 16-3791-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers