onsemi Memory - EEPROM - CAT25M02VI-GT3 CAT25M02VI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027677-CAT25M02VI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): M24M02-DRCS6TP/K; CAT25M02VE-GT3; M24M02-DRMN6P; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027677-CAT25M02VI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): M24M02-DRCS6TP/K; CAT25M02VE-GT3; M24M02-DRMN6P; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT25M02VI-GT3 - 1027677-CAT25M02VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25M02VI-GT3
1027677-CAT25M02VI-GT3
Memory - EEPROM - CAT25M02VI-GT3 1027677-CAT25M02VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027677-CAT25M02VI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): M24M02-DRCS6TP/K; CAT25M02VE-GT3; M24M02-DRMN6P; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027677-CAT25M02VI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): M24M02-DRCS6TP/K; CAT25M02VE-GT3; M24M02-DRMN6P;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Industrial 2Mb 5.5V SOIC Memory IC and Storage Component
774-CAT25M02VI-GT3
Industrial 2Mb 5.5V SOIC Memory IC and Storage Component 774-CAT25M02VI-GT3
2Mb Serial EEPROM, SPI, SOIC-8, 1.7-5.5V, Industrial Product overview: CAT25M02VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2Mb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 2Mb, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25M02VI-GT3 can be used for catalog matching and distributor lookup.

2Mb Serial EEPROM, SPI, SOIC-8, 1.7-5.5V, Industrial Product overview: CAT25M02VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2Mb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 2Mb, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25M02VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - CAT25M02VI-GT3 - Rochester Electronics
Newburyport, MA, United States
CAT25M02 - Serial EEPROM, 256KX8

CAT25M02 - Serial EEPROM, 256KX8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25M02VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25M02VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25M02VI-GT3
IC EEPROM 2MBIT SPI 10MHZ 8SOIC

IC EEPROM 2MBIT SPI 10MHZ 8SOIC

Supplier's Site
Memory - CAT25M02VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 2Mbit SPI 10 MHz 8-SOIC

Buy Now
IC EEPROM 2MBIT SPI 10MHZ 8SOIC

IC EEPROM 2MBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1027677-CAT25M02VI-GT3 774-CAT25M02VI-GT3 CAT25M02VI-GT3 CAT25M02VI-GT3 CAT25M02VI-GT3 CAT25M02VI-GT3
Product Name Memory - EEPROM - CAT25M02VI-GT3 Industrial 2Mb 5.5V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7 V ~ 5.5 V 2.5 Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details