IC EEPROM 256KBIT SPI 5MHZ 8SOIC / EEPROM Memory IC 256Kbit SPI 5 MHz 8-SOIC Product overview: CAT25C256XI-TE13 from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 5 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, 5 MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25C256XI-TE13
EEPROM Memory IC 256Kbit SPI 5 MHz 8-SOIC
EEPROM Memory IC 256Kbit SPI 5 MHz 80 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT25C256XI-TE13 | CAT25C256XI-TE13 | CAT25C256XI-TE13 |
| Product Name | 5MHZ 5 MHz SOIC Memory IC and Storage Component | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; Bulk | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |