onsemi Memory IC and Storage Component CAT25C128PI

Description
Product overview: CAT25C128PI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C128PI can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: CAT25C128PI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C128PI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-CAT25C128PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT25C128PI
Memory IC and Storage Component 2020-CAT25C128PI
Product overview: CAT25C128PI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C128PI can be used for catalog matching and distributor lookup.

Product overview: CAT25C128PI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C128PI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT25C128PI - 977259-CAT25C128PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25C128PI
977259-CAT25C128PI
Memory - CAT25C128PI 977259-CAT25C128PI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977259-CAT25C128PI Mounting: SMD (SMT) Frequency: 3 MHz Memory Size: 16 kB Interface: SPI, Serial Access Time: 250 ns Density: 128 kb Number of Pins: 8 Categories: Memory Case / Package: PDIP Max Frequency: 3 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 10 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977259-CAT25C128PI
Mounting: SMD (SMT)
Frequency: 3 MHz
Memory Size: 16 kB
Interface: SPI, Serial
Access Time: 250 ns
Density: 128 kb
Number of Pins: 8
Categories: Memory
Case / Package: PDIP
Max Frequency: 3 MHz
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 10 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-CAT25C128PI 977259-CAT25C128PI
Product Name Memory IC and Storage Component Memory - CAT25C128PI
Access Time 250 ns 250 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 128 kbits 128 kbits
Package Type PDIP DIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 584271-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details