onsemi Memory - CAT25C02P CAT25C02P

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051129-CAT25C02P Mounting: SMD (SMT) Frequency: 5 MHz Memory Size: 256 B Interface: SPI, Serial Access Time: 75 ns Density: 2 kb Number of Pins: 8 Categories: Memory Case / Package: PDIP Max Frequency: 5 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 5 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051129-CAT25C02P Mounting: SMD (SMT) Frequency: 5 MHz Memory Size: 256 B Interface: SPI, Serial Access Time: 75 ns Density: 2 kb Number of Pins: 8 Categories: Memory Case / Package: PDIP Max Frequency: 5 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT25C02P - 1051129-CAT25C02P - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT25C02P
1051129-CAT25C02P
Memory - CAT25C02P 1051129-CAT25C02P
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051129-CAT25C02P Mounting: SMD (SMT) Frequency: 5 MHz Memory Size: 256 B Interface: SPI, Serial Access Time: 75 ns Density: 2 kb Number of Pins: 8 Categories: Memory Case / Package: PDIP Max Frequency: 5 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 5 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051129-CAT25C02P
Mounting: SMD (SMT)
Frequency: 5 MHz
Memory Size: 256 B
Interface: SPI, Serial
Access Time: 75 ns
Density: 2 kb
Number of Pins: 8
Categories: Memory
Case / Package: PDIP
Max Frequency: 5 MHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 5 mA

Buy Now
Memory IC and Storage Component - 2020-CAT25C02P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT25C02P
Memory IC and Storage Component 2020-CAT25C02P
Product overview: CAT25C02P from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C02P can be used for catalog matching and distributor lookup.

Product overview: CAT25C02P from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25C02P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051129-CAT25C02P 2020-CAT25C02P
Product Name Memory - CAT25C02P Memory IC and Storage Component
Access Time 75 ns 75 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 2 kbits 2 kbits
Package Type DIP; PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers