Manufacturer: ON Semiconductor
Win Source Part Number: 1158990-CAT25640VI-G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
64-kb SPI Serial CMOS EEPROM Memory, SOIC 8, 150 mils, 100-TUBE Product overview: CAT25640VI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25640VI-G can be used for catalog matching and distributor lookup.
CAT25640 - 64-KBit SPI Serial EEPROM
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
IC EEPROM 64KBIT SPI 20MHZ 8SOIC
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1158990-CAT25640VI-G | 774-CAT25640VI-G | CAT25640VI-G | CAT25640VI-G-ND | CAT25640VI-G | CAT25640VI-G |
| Product Name | Memory - CAT25640VI-G | SOIC Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 40 ns | |||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits |