onsemi Memory Interface Type Onsemi CAT25320VI-GT3.

Description
Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Interface Type Onsemi - 27AC1370 - Newark, An Avnet Company
Chicago, IL, United States
Memory Interface Type Onsemi
27AC1370
Memory Interface Type Onsemi 27AC1370
Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 27AC1370
Product Name Memory Interface Type Onsemi
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - 27S191AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC28
View Details
4 suppliers
Memory - 16-100033-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers