onsemi 256Kb 5.5V 20MHz SOIC Memory IC and Storage Component CAT25256VI-GT3

Description
256Kb SPI EEPROM, SOIC-8, 75ns Access, 5.5V, 20MHz Product overview: CAT25256VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5.5V, 20MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5.5V, 20MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256VI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256Kb SPI EEPROM, SOIC-8, 75ns Access, 5.5V, 20MHz Product overview: CAT25256VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5.5V, 20MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5.5V, 20MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256VI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
256Kb 5.5V 20MHz SOIC Memory IC and Storage Component
774-CAT25256VI-GT3
256Kb 5.5V 20MHz SOIC Memory IC and Storage Component 774-CAT25256VI-GT3
256Kb SPI EEPROM, SOIC-8, 75ns Access, 5.5V, 20MHz Product overview: CAT25256VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5.5V, 20MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5.5V, 20MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256VI-GT3 can be used for catalog matching and distributor lookup.

256Kb SPI EEPROM, SOIC-8, 75ns Access, 5.5V, 20MHz Product overview: CAT25256VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5.5V, 20MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5.5V, 20MHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT25256VI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT25256VI-GT3 - 012641-CAT25256VI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT25256VI-GT3
012641-CAT25256VI-GT3
Memory - EEPROM - CAT25256VI-GT3 012641-CAT25256VI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012641-CAT25256VI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: CAT25256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): HN58X25256FPIAG; M95256-D-WMN6TG/K; M95256-D-WMN3P/A ; M95256-D-WMN3G/A ; Introduction Date: October 22, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012641-CAT25256VI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Family Name: CAT25256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): HN58X25256FPIAG; M95256-D-WMN6TG/K; M95256-D-WMN3P/A ; M95256-D-WMN3G/A ;
Introduction Date: October 22, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 7814890 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814890
EEPROM 7814890
onsemi CAT25256VI-GT3 EEPROM

onsemi CAT25256VI-GT3 EEPROM

Supplier's Site
EEPROM - 7814890P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814890P
EEPROM 7814890P
onsemi CAT25256VI-GT3 EEPROM

onsemi CAT25256VI-GT3 EEPROM

Supplier's Site
EEPROM - 1630893 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1630893
EEPROM 1630893
onsemi CAT25256VI-GT3 EEPROM

onsemi CAT25256VI-GT3 EEPROM

Supplier's Site
Memory - CAT25256VI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25256VI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - CAT25256VI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Eeprom, 256Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi - 03AJ0114 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi
03AJ0114
Eeprom, 256Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi 03AJ0114
EEPROM, 256KBIT, 10MHZ, SPI, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 256KBIT, 10MHZ, SPI, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT25256VI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT25256VI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT25256VI-GT3
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site Datasheet
Memory >> EEPROM - CAT25256VI-GT3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAT25256VI-GT3
Memory >> EEPROM CAT25256VI-GT3
256Kbit SPI SOIC-8 EEPROM ROHS

256Kbit SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site Datasheet
Memory - CAT25256VI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT25256VI-GT3 012641-CAT25256VI-GT3 7814890 7814890P CAT25256VI-GT3OSDKR-ND 03AJ0114 CAT25256VI-GT3 CAT25256VI-GT3 CAT25256VI-GT3 CAT25256VI-GT3 CAT25256VI-GT3
Product Name 256Kb 5.5V 20MHz SOIC Memory IC and Storage Component Memory - EEPROM - CAT25256VI-GT3 EEPROM EEPROM Memory Eeprom, 256Kbit, 10Mhz, Spi, Soic-8; Memory Size Onsemi Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 40 ns 40 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - EEPROM - AT24C16B-TSU-T - 862018-AT24C16B-TSU-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5
View Details
2 suppliers