EEPROM Memory IC 4Kbit SPI 10 MHz 40 ns 8-SOIC
IC EEPROM 4KBIT SPI 10MHZ 8SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CAT25040VI-TE13 | CAT25040VI-TE13 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 40 ns | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Density | 4 kbits | 4 kbits |