IC EEPROM 2KBIT SPI 8TSSOP Product overview: CAT25020U from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT25020U can be used for catalog matching and distributor lookup.
Manufacturer: Catalyst Semiconductor
Win Source Part Number: 737608-CAT25020U
Manufacturer Homepage: www.catalyst-semicon
RoHS State: Request Verification
Reference case: TSSOP-8
Reference Date Code: 0531+
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
EEPROM, 256X8, Serial, CMOS, PDSO8
EEPROM Memory IC 2Kbit SPI 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-CAT25020U | 737608-CAT25020U | CAT25020U | CAT25020U |
| Product Name | Memory IC and Storage Component | Memory - CAT25020U | Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSSOP; Bulk | SOP; SSOP; TSSOP; TSSOP8 | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |