EEPROM Memory IC 1Kb (128 x 8) SPI 8-MSOP
2K SPI Serial EEPROM
EEPROM, 1KBIT, 10MHZ, SPI, MSOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes
EEPROM Memory IC 1Kbit SPI 8-MSOP
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT25010ZI-GT3-ND | CAT25010ZI-GT3 | 03AJ0110 | CAT25010ZI-GT3 | CAT25010ZI-GT3 | CAT25010ZI-GT3 |
| Product Name | Memory | Eeprom, 1Kbit, 10Mhz, Spi, Msop-8; Memory Size Onsemi | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; TSSOP8 | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |