onsemi Memory IC and Storage Component CAT24WC128J1.8

Description
Contact for details Product overview: CAT24WC128J1.8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24WC128J1.8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Contact for details Product overview: CAT24WC128J1.8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24WC128J1.8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-CAT24WC128J1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT24WC128J1.8
Memory IC and Storage Component 2020-CAT24WC128J1.8
Contact for details Product overview: CAT24WC128J1.8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24WC128J1.8 can be used for catalog matching and distributor lookup.

Contact for details Product overview: CAT24WC128J1.8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24WC128J1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT24WC128J1.8 - 1154487-CAT24WC128J1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT24WC128J1.8
1154487-CAT24WC128J1.8
Memory - CAT24WC128J1.8 1154487-CAT24WC128J1.8
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154487-CAT24WC128J1 .8 Frequency: 100 kHz Memory Size: 16 kB Interface: I2C, Serial Access Time: 3.5 µs Density: 128 kb Number of Pins: 8 Categories: Memory Case / Package: SOIC Max Frequency: 100 kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 1.8 V Max Operating Temperature: 70 °C Nominal Supply Current: 3 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154487-CAT24WC128J1.8
Frequency: 100 kHz
Memory Size: 16 kB
Interface: I2C, Serial
Access Time: 3.5 µs
Density: 128 kb
Number of Pins: 8
Categories: Memory
Case / Package: SOIC
Max Frequency: 100 kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 3 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-CAT24WC128J1.8 1154487-CAT24WC128J1.8
Product Name Memory IC and Storage Component Memory - CAT24WC128J1.8
Access Time 3500 ns 3500 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 128 kbits 128 kbits
Package Type SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-2948-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers