onsemi 8 bits Memory IC and Storage Component CAT24WC03JA

Description
The CAT24WC03/05 is a 2K/4K-bit Serial CMOSEEPROM internally organized as 256/512 words of 8 bits each. Catalyst's... Product overview: CAT24WC03JA from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC03JA can be used for catalog matching and distributor lookup.
Request a Quote
Description
The CAT24WC03/05 is a 2K/4K-bit Serial CMOSEEPROM internally organized as 256/512 words of 8 bits each. Catalyst's... Product overview: CAT24WC03JA from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC03JA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8 bits Memory IC and Storage Component - 774-CAT24WC03JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 bits Memory IC and Storage Component
774-CAT24WC03JA
8 bits Memory IC and Storage Component 774-CAT24WC03JA
The CAT24WC03/05 is a 2K/4K-bit Serial CMOSEEPROM internally organized as 256/512 words of 8 bits each. Catalyst's... Product overview: CAT24WC03JA from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC03JA can be used for catalog matching and distributor lookup.

The CAT24WC03/05 is a 2K/4K-bit Serial CMOSEEPROM internally organized as 256/512 words of 8 bits each. Catalyst's... Product overview: CAT24WC03JA from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC03JA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - CAT24WC03JA - 1036053-CAT24WC03JA - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24WC03JA
1036053-CAT24WC03JA
Memory - EEPROM - CAT24WC03JA 1036053-CAT24WC03JA
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036053-CAT24WC03JA Mounting: SMD (SMT) Memory Size: 256 B Interface: 2-Wire Access Time: 10 ms Categories: EEPROM Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036053-CAT24WC03JA
Mounting: SMD (SMT)
Memory Size: 256 B
Interface: 2-Wire
Access Time: 10 ms
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 100 kHz
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-CAT24WC03JA 1036053-CAT24WC03JA
Product Name 8 bits Memory IC and Storage Component Memory - EEPROM - CAT24WC03JA
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 7GA830178 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers