onsemi 128Kb WLCSP Memory IC and Storage Component CAT24S128C4UTR

Description
EEPROM, Serial 128-Kb I2C, with Software Write Protect 128Kb I2C Serial EEPROM with SW Write Protect, WLCSP-4b, 5000-DSFTP Product overview: CAT24S128C4UTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24S128C4UTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM, Serial 128-Kb I2C, with Software Write Protect 128Kb I2C Serial EEPROM with SW Write Protect, WLCSP-4b, 5000-DSFTP Product overview: CAT24S128C4UTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24S128C4UTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
128Kb WLCSP Memory IC and Storage Component
774-CAT24S128C4UTR
128Kb WLCSP Memory IC and Storage Component 774-CAT24S128C4UTR
EEPROM, Serial 128-Kb I2C, with Software Write Protect 128Kb I2C Serial EEPROM with SW Write Protect, WLCSP-4b, 5000-DSFTP Product overview: CAT24S128C4UTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24S128C4UTR can be used for catalog matching and distributor lookup.

EEPROM, Serial 128-Kb I2C, with Software Write Protect 128Kb I2C Serial EEPROM with SW Write Protect, WLCSP-4b, 5000-DSFTP Product overview: CAT24S128C4UTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24S128C4UTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 488-CAT24S128C4UTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 4-WLCSP (0.84x0.84)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 4-WLCSP (0.84x0.84)

Buy Now Datasheet
Memory - 488-CAT24S128C4UTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 128KBIT I2C 4WLCSP

IC EEPROM 128KBIT I2C 4WLCSP

Buy Now Datasheet
Memory - 488-CAT24S128C4UTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 128KBIT I2C 4WLCSP

IC EEPROM 128KBIT I2C 4WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1354641-CAT24S128C4UTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354641-CAT24S128C4UTR
Integrated Circuits (ICs) - Memory - Memory 1354641-CAT24S128C4UTR
Win Source Part Number: 1354641-CAT24S128C4U TR Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 4-XFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.84x0.84) Base Product Number: CAT24S128 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 128Kbit Memory Organization: 16K x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 400 ns

Win Source Part Number: 1354641-CAT24S128C4UTR
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.84x0.84)
Base Product Number: CAT24S128
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 128Kbit
Memory Organization: 16K x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 400 ns

Buy Now Datasheet
IC EEPROM 128K I2C 1MHZ 4WLCSP

IC EEPROM 128K I2C 1MHZ 4WLCSP

Supplier's Site Datasheet
IC EEPROM 128K I2C 1MHZ 4WLCSP

IC EEPROM 128K I2C 1MHZ 4WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24S128C4UTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24S128C4UTR
Integrated Circuits (ICs) - Memory - Memory CAT24S128C4UTR
IC EEPROM 128KBIT I2C 4WLCSP

IC EEPROM 128KBIT I2C 4WLCSP

Supplier's Site
Memory - CAT24S128C4UTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 4-WLCSP (0.84x0.84)

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 4-WLCSP (0.84x0.84)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24S128C4UTR 488-CAT24S128C4UTR-ND 1354641-CAT24S128C4UTR CAT24S128C4UTR CAT24S128C4UTR CAT24S128C4UTR CAT24S128C4UTR
Product Name 128Kb WLCSP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 100 ns 400 ns 400 ns 400 ns 400 ns
Data Retention 40 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 51-36399Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers