onsemi Memory Interface Type Onsemi CAT24C64YI-GT3.

Description
Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Description
Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Interface Type Onsemi - 27AC1366 - Newark, An Avnet Company
Chicago, IL, United States
Memory Interface Type Onsemi
27AC1366
Memory Interface Type Onsemi 27AC1366
Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 27AC1366
Product Name Memory Interface Type Onsemi
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25320BSSHLT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 32 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers