onsemi Memory - EEPROM - CAT24C64YI-GT3 CAT24C64YI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012635-CAT24C64YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012635-CAT24C64YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT24C64YI-GT3 is a 64-Kb CMOS Serial EEPROM from Quarktwin Technology Ltd., organized as 8192 words of 8 bits each. It supports both Standard (100 kHz) and Fast (400 kHz) I²C protocols, making it suitable for various applications requiring serial communication. The device features a 32-byte page write buffer and includes hardware write protection for the entire memory, enhancing data integrity. Operating within a supply voltage range of 1.8 V to 5.5 V, the CAT24C64YI-GT3 is designed for low power consumption, with a maximum read current of 1 mA and a write current of 2 mA at 400 kHz. It boasts a high endurance of 1,000,000 program/erase cycles and a data retention period of up to 100 years, ensuring long-term reliability. The device is available in RoHS-compliant packages including PDIP, SOIC, TSSOP, and TDFN, and operates over an industrial temperature range of -40°C to +85°C. This makes it a versatile choice for engineers looking for a reliable EEPROM solution in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The CAT24C64YI-GT3 is a 64-Kb CMOS Serial EEPROM from Quarktwin Technology Ltd., organized as 8192 words of 8 bits each. It supports both Standard (100 kHz) and Fast (400 kHz) I²C protocols, making it suitable for various applications requiring serial communication. The device features a 32-byte page write buffer and includes hardware write protection for the entire memory, enhancing data integrity. Operating within a supply voltage range of 1.8 V to 5.5 V, the CAT24C64YI-GT3 is designed for low power consumption, with a maximum read current of 1 mA and a write current of 2 mA at 400 kHz. It boasts a high endurance of 1,000,000 program/erase cycles and a data retention period of up to 100 years, ensuring long-term reliability. The device is available in RoHS-compliant packages including PDIP, SOIC, TSSOP, and TDFN, and operates over an industrial temperature range of -40°C to +85°C. This makes it a versatile choice for engineers looking for a reliable EEPROM solution in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C64YI-GT3 - 012635-CAT24C64YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C64YI-GT3
012635-CAT24C64YI-GT3
Memory - EEPROM - CAT24C64YI-GT3 012635-CAT24C64YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012635-CAT24C64YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012635-CAT24C64YI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
64Kb 400kHz 5V Memory IC and Storage Component
774-CAT24C64YI-GT3
64Kb 400kHz 5V Memory IC and Storage Component 774-CAT24C64YI-GT3
64Kb EEPROM I2C Serial TSSOP8 400kHz 5V Product overview: CAT24C64YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64YI-GT3 can be used for catalog matching and distributor lookup.

64Kb EEPROM I2C Serial TSSOP8 400kHz 5V Product overview: CAT24C64YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C64YI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C64YI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C64YI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Serial Eeprom, 64Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi - 08R5418 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi
08R5418
Serial Eeprom, 64Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi 08R5418
SERIAL EEPROM, 64KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - CAT24C64YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C64YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C64YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C64YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C64YI-GT3
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012635-CAT24C64YI-GT3 774-CAT24C64YI-GT3 CAT24C64YI-GT3OSCT-ND 08R5418 CAT24C64YI-GT3 CAT24C64YI-GT3 CAT24C64YI-GT3 CAT24C64YI-GT3
Product Name Memory - EEPROM - CAT24C64YI-GT3 64Kb 400kHz 5V Memory IC and Storage Component Memory Serial Eeprom, 64Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details