onsemi Eeprom, 64Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi CAT24C64XI-T2

Description
EEPROM, 8KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 8KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24C64XI-T2 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 8KX8, Serial, CMOS, PDSO8

EEPROM, 8KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Eeprom, 64Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi - 03AJ0104 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi
03AJ0104
Eeprom, 64Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi 03AJ0104
EEPROM, 64KBIT, 100KHZ, I2C, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 64KBIT, 100KHZ, I2C, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
Memory - CAT24C64XI-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CAT24C64XI-T2 03AJ0104 CAT24C64XI-T2
Product Name Eeprom, 64Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Data Rate 0 MHz
Density 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details