onsemi 64Kb 400kHz 5V SOIC Memory IC and Storage Component CAT24C64WI-GT3

Description
64Kb EEPROM, I2C Serial, 400kHz, SOIC 8, 5V, 2mA Product overview: CAT24C64WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64WI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64Kb EEPROM, I2C Serial, 400kHz, SOIC 8, 5V, 2mA Product overview: CAT24C64WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64WI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64Kb 400kHz 5V SOIC Memory IC and Storage Component
774-CAT24C64WI-GT3
64Kb 400kHz 5V SOIC Memory IC and Storage Component 774-CAT24C64WI-GT3
64Kb EEPROM, I2C Serial, 400kHz, SOIC 8, 5V, 2mA Product overview: CAT24C64WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64WI-GT3 can be used for catalog matching and distributor lookup.

64Kb EEPROM, I2C Serial, 400kHz, SOIC 8, 5V, 2mA Product overview: CAT24C64WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64WI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C64WI-GT3 - 005526-CAT24C64WI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C64WI-GT3
005526-CAT24C64WI-GT3
Memory - EEPROM - CAT24C64WI-GT3 005526-CAT24C64WI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 005526-CAT24C64WI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 400ns Family Name: CAT24C64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Introduction Date: August 24, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 005526-CAT24C64WI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 400ns
Family Name: CAT24C64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Introduction Date: August 24, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Automotive

Buy Now Datasheet
Memory - CAT24C64WI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C64WI-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C64WI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
EEPROM - 7737655P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7737655P
EEPROM 7737655P
onsemi CAT24C64WI-GT3 EEPROM

onsemi CAT24C64WI-GT3 EEPROM

Supplier's Site
EEPROM - 7737655 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7737655
EEPROM 7737655
onsemi CAT24C64WI-GT3 EEPROM

onsemi CAT24C64WI-GT3 EEPROM

Supplier's Site
EEPROM - 1632375 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1632375
EEPROM 1632375
onsemi CAT24C64WI-GT3 EEPROM

onsemi CAT24C64WI-GT3 EEPROM

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi - 08R5417 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi
08R5417
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi 08R5417
SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi - 06R0573 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi
06R0573
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi 06R0573
SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 64Kbit, 400Khz, I2C, Soic-8; Memory Size Onsemi - 41Y1594 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, 400Khz, I2C, Soic-8; Memory Size Onsemi
41Y1594
Eeprom, 64Kbit, 400Khz, I2C, Soic-8; Memory Size Onsemi 41Y1594
EEPROM, 64KBIT, 400KHZ, I2C, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 64KBIT, 400KHZ, I2C, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C64WI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C64WI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C64WI-GT3
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - CAT24C64WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C64WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C64WI-GT3 005526-CAT24C64WI-GT3 CAT24C64WI-GT3CT-ND 7737655P 7737655 CAT24C64WI-GT3 CAT24C64WI-GT3 08R5417 CAT24C64WI-GT3 CAT24C64WI-GT3
Product Name 64Kb 400kHz 5V SOIC Memory IC and Storage Component Memory - EEPROM - CAT24C64WI-GT3 Memory EEPROM EEPROM Memory Memory Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 400 ns 400 ns 3500 ns 400 ns 400 ns 400 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-3636-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-20/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details