SERIAL EEPROM, 32KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 27AC1365 |
| Product Name | Serial Eeprom, 32Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi |
| Memory Category | EEPROM |