EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-TDFN (2x3)
EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-TDFN (2x3)
IC EEPROM 256KBIT I2C 1MHZ 8TDFN
IC EEPROM 256KBIT I2C 1MHZ 8TDFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24C256ZD2IGT2-ND | CAT24C256ZD2IGT2 | CAT24C256ZD2IGT2 | CAT24C256ZD2IGT2 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |