onsemi Memory - EEPROM - CAT24C256LI-G CAT24C256LI-G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 083783-CAT24C256LI-G Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 083783-CAT24C256LI-G Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C256LI-G - 083783-CAT24C256LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C256LI-G
083783-CAT24C256LI-G
Memory - EEPROM - CAT24C256LI-G 083783-CAT24C256LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 083783-CAT24C256LI-G Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 083783-CAT24C256LI-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 500ns
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT24C256LI-GOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
256Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C256LI-G
256Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C256LI-G
256Kb EEPROM, I2C Serial, PDIP-8, 400kHz, 5.5V Product overview: CAT24C256LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256LI-G can be used for catalog matching and distributor lookup.

256Kb EEPROM, I2C Serial, PDIP-8, 400kHz, 5.5V Product overview: CAT24C256LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8DIP

IC EEPROM 256KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - CAT24C256LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-PDIP

EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-PDIP

Buy Now Datasheet
Memory - CAT24C256LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi - 06R0551 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi
06R0551
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi 06R0551
SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C256LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C256LI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C256LI-G
IC EEPROM 256KBIT I2C 1MHZ 8DIP

IC EEPROM 256KBIT I2C 1MHZ 8DIP

Supplier's Site
CAT24C256 - EEPROM 256KBIT 32K X

CAT24C256 - EEPROM 256KBIT 32K X

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 083783-CAT24C256LI-G CAT24C256LI-GOS-ND 774-CAT24C256LI-G CAT24C256LI-G CAT24C256LI-G CAT24C256LI-G 06R0551 CAT24C256LI-G CAT24C256LI-G
Product Name Memory - EEPROM - CAT24C256LI-G Memory 256Kb 400kHz 5.5V Memory IC and Storage Component Memory Memory Memory Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; EEPROM, , Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 500 ns 500 ns 500 ns 500 ns 500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" PDIP DIP; 8-DIP (0.300\", 7.62mm) DIP DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V 1.8V ~ 5.5V Through Hole 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AT28C256E-15FM883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details