EEPROM, 128X8, Serial, CMOS, PDSO8
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 1Kbit I²C 400 kHz 1 µs 8-SOIC
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24C21WI-G | CAT24C21WI-G | CAT24C21WI-G |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||
| Package Type | SOP; SOP8 | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Data Rate | 0 MHz | ||
| Cycle Time | 5.00E6 ns |