onsemi Memory CAT24C16ZI-G

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C16ZI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C16ZI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C16ZI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C16ZI-G
IC EEPROM 16KBIT I2C 8MSOP

IC EEPROM 16KBIT I2C 8MSOP

Supplier's Site
IC EEPROM 16KBIT I2C 8MSOP

IC EEPROM 16KBIT I2C 8MSOP

Supplier's Site Datasheet
Memory - CAT24C16ZI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 16K I2C 400KHZ 8MSOP - 598-CAT24C16ZI-G - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K I2C 400KHZ 8MSOP
598-CAT24C16ZI-G
IC EEPROM 16K I2C 400KHZ 8MSOP 598-CAT24C16ZI-G
IC EEPROM 16K I2C 400KHZ 8MSOP

IC EEPROM 16K I2C 400KHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C16ZI-G-ND CAT24C16ZI-G CAT24C16ZI-G CAT24C16ZI-G 598-CAT24C16ZI-G
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory IC EEPROM 16K I2C 400KHZ 8MSOP
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V -3.3V; 3V; 5V; 3.3V
Data Rate 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details