Manufacturer: ON Semiconductor
Win Source Part Number: 079836-CAT24C16LI-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Family Name: CAT24C16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): BR24T16-W; BR24G16-3E2; BR24G16-3TR;
Introduction Date: August 24, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
EEPROM, 2KX8, Serial, CMOS, PDIP8
EEPROM, 2KX8, Serial, CMOS, PDIP8
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
16Kb EEPROM I2C Serial PDIP-8 5V 400kHz Product overview: CAT24C16LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C16LI-G can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT I2C 400KHZ 8DIP
IC EEPROM 16KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 079836-CAT24C16LI-G | CAT24C16LI-G | CAT24C16LI-G-ND | 774-CAT24C16LI-G | CAT24C16LI-G | CAT24C16LI-G | CAT24C16LI-G |
| Product Name | Memory - EEPROM - CAT24C16LI-G | Memory | 16Kb 5V 400kHz Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; 8-PDIP | DIP; DIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 1.7 V ~ 5.5 V | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |