The CAT24C164YGI is a 16-Kbit I2C Serial EEPROM memory device from Quarktwin Technology Ltd. It operates within a supply voltage range of 1.7 V to 5.5 V and supports both Standard (100 kHz) and Fast (400 kHz) I2C protocols. The device features a 16-byte page write buffer, allowing for efficient data writing in contiguous blocks. It includes hardware write protection for the entire memory, ensuring data integrity. This EEPROM is designed for low power consumption, utilizing CMOS technology, and offers more than 1,000,000 program/erase cycles with a data retention period of up to 100 years. The device is suitable for industrial applications, operating within an extended temperature range of -40°C to +125°C. Additionally, it is compliant with RoHS standards, being lead-free and halogen-free. The CAT24C164YGI can be addressed alongside multiple devices on the same bus, enhancing its versatility in various applications.
IC EEPROM 16KBIT I2C 8TSSOP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CAT24C164YGI | CAT24C164YGI |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Rate | 0 MHz | |
| Cycle Time | 5.00E6 ns | |
| Density | 16 kbits | 16 kbits |