onsemi Memory IC and Storage Component CAT24C08HU4E-GT3

Description
EEPROM Serial 8-Kb I2C, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT24C08HU4E-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08HU4E-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM Serial 8-Kb I2C, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT24C08HU4E-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08HU4E-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-CAT24C08HU4E-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT24C08HU4E-GT3
Memory IC and Storage Component 774-CAT24C08HU4E-GT3
EEPROM Serial 8-Kb I2C, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT24C08HU4E-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08HU4E-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 8-Kb I2C, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT24C08HU4E-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08HU4E-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - CAT24C08HU4E-GT3 - 914700-CAT24C08HU4E-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C08HU4E-GT3
914700-CAT24C08HU4E-GT3
Memory - EEPROM - CAT24C08HU4E-GT3 914700-CAT24C08HU4E-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 914700-CAT24C08HU4E- GT3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8K (1K x 8) I²C 400 kHz 900 ns 8-UDFN-EP (2x3) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN-EP (2x3) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000

Manufacturer: ON Semiconductor
Win Source Part Number: 914700-CAT24C08HU4E-GT3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 8K (1K x 8) I²C 400 kHz 900 ns 8-UDFN-EP (2x3)
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN-EP (2x3)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000

Buy Now
Memory - CAT24C08HU4E-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UDFN-EP (2x3)

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UDFN-EP (2x3)

Buy Now
IC EEPROM 8KBIT I2C 400KHZ 8UDFN

IC EEPROM 8KBIT I2C 400KHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C08HU4E-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C08HU4E-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C08HU4E-GT3
IC EEPROM 8KBIT I2C 400KHZ 8UDFN

IC EEPROM 8KBIT I2C 400KHZ 8UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C08HU4E-GT3 914700-CAT24C08HU4E-GT3 CAT24C08HU4E-GT3 CAT24C08HU4E-GT3 CAT24C08HU4E-GT3
Product Name Memory IC and Storage Component Memory - EEPROM - CAT24C08HU4E-GT3 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Words 1024 k
Pins 8
Supply Voltage -3.3V; 3.3 1.7V ~ 5.5V 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 40060389 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details