onsemi Memory - EEPROM - CAT24C02TDI-GT3A CAT24C02TDI-GT3A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 126043-CAT24C02TDI-G T3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 126043-CAT24C02TDI-G T3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C02TDI-GT3A - 126043-CAT24C02TDI-GT3A - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C02TDI-GT3A
126043-CAT24C02TDI-GT3A
Memory - EEPROM - CAT24C02TDI-GT3A 126043-CAT24C02TDI-GT3A
Manufacturer: ON Semiconductor Win Source Part Number: 126043-CAT24C02TDI-G T3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 126043-CAT24C02TDI-GT3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V Memory IC and Storage Component
774-CAT24C02TDI-GT3A
5V Memory IC and Storage Component 774-CAT24C02TDI-GT3A
2K-bit Serial EEPROM, 256x8, 1.8-5V, 5-Pin TSOT-23 Product overview: CAT24C02TDI-GT3A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C02TDI-GT3A can be used for catalog matching and distributor lookup.

2K-bit Serial EEPROM, 256x8, 1.8-5V, 5-Pin TSOT-23 Product overview: CAT24C02TDI-GT3A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C02TDI-GT3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C02TDI-GT3AOSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns TSOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns TSOT-23-5

Buy Now Datasheet
Memory - CAT24C02TDI-GT3AOSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns TSOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns TSOT-23-5

Buy Now Datasheet
Memory - CAT24C02TDI-GT3AOSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns TSOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns TSOT-23-5

Buy Now Datasheet
EEPROM - 7814708 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814708
EEPROM 7814708
EEPROM Serial-I2C 2K 256x8 1.8/5V TSOT23

EEPROM Serial-I2C 2K 256x8 1.8/5V TSOT23

Supplier's Site
EEPROM - 7814708P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814708P
EEPROM 7814708P
EEPROM Serial-I2C 2K 256x8 1.8/5V TSOT23

EEPROM Serial-I2C 2K 256x8 1.8/5V TSOT23

Supplier's Site
EEPROM - 1220154 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1220154
EEPROM 1220154
EEPROM Serial-I2C 2K 256x8 1.8/5V TSOT23

EEPROM Serial-I2C 2K 256x8 1.8/5V TSOT23

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT24C02TDI-GT3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C02TDI-GT3A
Integrated Circuits (ICs) - Memory - Memory CAT24C02TDI-GT3A
IC EEPROM 2KBIT I2C TSOT23-5

IC EEPROM 2KBIT I2C TSOT23-5

Supplier's Site
Memory >> EEPROM - CAT24C02TDI-GT3A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAT24C02TDI-GT3A
Memory >> EEPROM CAT24C02TDI-GT3A
2Kbit I2C TSOT-23-5 EEPROM ROHS

2Kbit I2C TSOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
Eeprom, 2Kbit, I2C, 400Khz, Tsot-23-5; Memory Size Onsemi - 42Y0135 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 400Khz, Tsot-23-5; Memory Size Onsemi
42Y0135
Eeprom, 2Kbit, I2C, 400Khz, Tsot-23-5; Memory Size Onsemi 42Y0135
EEPROM, 2KBIT, I2C, 400KHZ, TSOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 400KHZ, TSOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C TSOT23-5

IC EEPROM 2KBIT I2C TSOT23-5

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C TSOT23-5

IC EEPROM 2KBIT I2C TSOT23-5

Supplier's Site Datasheet
Memory - CAT24C02TDI-GT3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns TSOT-23-5

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 126043-CAT24C02TDI-GT3A 774-CAT24C02TDI-GT3A CAT24C02TDI-GT3AOSTR-ND 7814708 7814708P CAT24C02TDI-GT3A CAT24C02TDI-GT3A 42Y0135 CAT24C02TDI-GT3A CAT24C02TDI-GT3A CAT24C02TDI-GT3A
Product Name Memory - EEPROM - CAT24C02TDI-GT3A 5V Memory IC and Storage Component Memory EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Eeprom, 2Kbit, I2C, 400Khz, Tsot-23-5; Memory Size Onsemi Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 TSOT-23 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 5.5 v, 1.7 v -40degC ~ 85degC (TA) 1.7V~5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details