onsemi Memory - CAT22C10P-20 CAT22C10P-20

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051071-CAT22C10P-20 Mounting: SMD (SMT) Memory Size: 32 B Interface: Parallel Access Time: 200 ns Categories: Memory Case / Package: PDIP Alternative Parts (Cross-Reference): CAT22C10P-20CAT22C10 P20; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 4 b RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051071-CAT22C10P-20 Mounting: SMD (SMT) Memory Size: 32 B Interface: Parallel Access Time: 200 ns Categories: Memory Case / Package: PDIP Alternative Parts (Cross-Reference): CAT22C10P-20CAT22C10 P20; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 4 b RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT22C10P-20 - 1051071-CAT22C10P-20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT22C10P-20
1051071-CAT22C10P-20
Memory - CAT22C10P-20 1051071-CAT22C10P-20
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051071-CAT22C10P-20 Mounting: SMD (SMT) Memory Size: 32 B Interface: Parallel Access Time: 200 ns Categories: Memory Case / Package: PDIP Alternative Parts (Cross-Reference): CAT22C10P-20CAT22C10 P20; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 4 b RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051071-CAT22C10P-20
Mounting: SMD (SMT)
Memory Size: 32 B
Interface: Parallel
Access Time: 200 ns
Categories: Memory
Case / Package: PDIP
Alternative Parts (Cross-Reference): CAT22C10P-20CAT22C10P20;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 4 b
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-CAT22C10P-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT22C10P-20
Memory IC and Storage Component 2020-CAT22C10P-20
Product overview: CAT22C10P-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT22C10P-20 can be used for catalog matching and distributor lookup.

Product overview: CAT22C10P-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT22C10P-20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051071-CAT22C10P-20 2020-CAT22C10P-20
Product Name Memory - CAT22C10P-20 Memory IC and Storage Component
Access Time 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details