onsemi 2.55V SOIC Voltage Supervisor IC CAT1021WI-25-T3

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.55V
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.55V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT1021WI-25-T3 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.55V

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.55V

Supplier's Site Datasheet
Singapore, Singapore
2.55V SOIC Voltage Supervisor IC
691-CAT1021WI-25-T3
2.55V SOIC Voltage Supervisor IC 691-CAT1021WI-25-T3
IC SUPERVISOR W/MEM 2.55V 8SOIC / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC Product overview: CAT1021WI-25-T3 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1021WI-25-T3 can be used for catalog matching and distributor lookup.

IC SUPERVISOR W/MEM 2.55V 8SOIC / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC Product overview: CAT1021WI-25-T3 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1021WI-25-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1316479-CAT1021WI-25-T3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1316479-CAT1021WI-25-T3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1316479-CAT1021WI-25-T3
Manufacturer: onsemi Win Source Part Number: 1316479-CAT1021WI-25 -T3 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk,Bulk Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130ms Minimum Voltage - Threshold: 2.55V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAT1021WI-25-T3CT,21 56-CAT1021WI-25-T3,C AT1021WI-25-T3TR,ONS ONSCAT1021WI-25-T3,2 156-CAT1021WI-25-T3- OS,1021WI-25-T3,CAT1 021WI-25-T3DKR,CAT10 21WI25T3,ONSCATCAT10 21WI-25-T3 Base Product Number: CAT1021 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1316479-CAT1021WI-25-T3
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Bulk,Bulk
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 2.55V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CAT1021WI-25-T3CT,2156-CAT1021WI-25-T3,CAT1021WI-25-T3TR,ONSONSCAT1021WI-25-T3,2156-CAT1021WI-25-T3-OS,1021WI-25-T3,CAT1021WI-25-T3DKR,CAT1021WI25T3,ONSCATCAT1021WI-25-T3
Base Product Number: CAT1021
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Supervisors - CAT1021WI-25-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT1021WI-25-T3
Supervisors CAT1021WI-25-T3
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT1021WI-25-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT1021WI-25-T3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT1021WI-25-T3
IC SUPERVISOR W/MEM 2.55V 8SOIC

IC SUPERVISOR W/MEM 2.55V 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT1021WI-25-T3 691-CAT1021WI-25-T3 1316479-CAT1021WI-25-T3 CAT1021WI-25-T3 CAT1021WI-25-T3
Product Name 2.55V SOIC Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type SOIC; SOIC8 Bulk,Bulk SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details