onsemi Diodes - Zener - Single - BZX85C24 BZX85C24

Description
Zener Diode
Request a Quote Datasheet
Description
Zener Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX85C24 - Rochester Electronics
Newburyport, MA, United States
Zener Diode

Zener Diode

Supplier's Site Datasheet
 - BZX85C24 - Rochester Electronics
Newburyport, MA, United States
Zener Diode

Zener Diode

Supplier's Site Datasheet
Diodes - Zener - Single - BZX85C24 - 1026853-BZX85C24 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C24
1026853-BZX85C24
Diodes - Zener - Single - BZX85C24 1026853-BZX85C24
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1026853-BZX85C24 Packaging: Bulk Mounting: Through Hole Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 17V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026853-BZX85C24
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 17V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - BZX85C24-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C24-ND
Single Zener Diodes BZX85C24-ND
Zener Diode 24V 1W ±6% Through Hole DO-41

Zener Diode 24V 1W ±6% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C24
Discrete Semiconductor Products - Diodes - Zener BZX85C24
DIODE ZENER 24V 1W DO204AL

DIODE ZENER 24V 1W DO204AL

Supplier's Site
Zener Diode, 1W, 24V, Do-41; Zener Voltage Nom Onsemi - 18C6029 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 24V, Do-41; Zener Voltage Nom Onsemi
18C6029
Zener Diode, 1W, 24V, Do-41; Zener Voltage Nom Onsemi 18C6029
ZENER DIODE, 1W, 24V, DO-41; Zener Voltage Nom:24V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 24V, DO-41; Zener Voltage Nom:24V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX85C24 1026853-BZX85C24 BZX85C24-ND BZX85C24 18C6029
Product Name Diodes - Zener - Single - BZX85C24 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1W, 24V, Do-41; Zener Voltage Nom Onsemi
Life Cycle Stage Obsolete Active Removed; Obsolete
Package Axial Lead / DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
VZ 24 volts 24 volts
ZZT 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data