Zener Diode 18V 1W ±6% Through Hole DO-41
Zener Diode
ZENER DIODE, 1W, 18V, DO-41; Zener Voltage Nom:18V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 18V 1W DO204AL
DIODE ZENER 18V 1W DO204AL
DIODE ZENER 18V 1W DO204AL
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C18-ND | BZX85C18 | 18C6026 | BZX85C18 | BZX85C18 | BZX85C18 |
| Product Name | Single Zener Diodes | Zener Diode, 1W, 18V, Do-41; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||||
| Package | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Pin Count | 2 |