Energy Rated Zeners in SOT-23 225 W
Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 9.1V 250MW SOT23-3
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX84C9V1ET3G | BZX84C9V1ET3G-ND | BZX84C9V1ET3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |