onsemi Automotive 4.3V 225MW SOT23 Zener Diode BZX84C4V3ET1

Description
DIODE ZENER 4.3V 225MW SOT23-3 / Diode Zener Single 4.3V 7% 300mW Automotive 3-Pin SOT-23 T/R Product overview: BZX84C4V3ET1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.3V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.3V, 225MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C4V3ET1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.3V 225MW SOT23-3 / Diode Zener Single 4.3V 7% 300mW Automotive 3-Pin SOT-23 T/R Product overview: BZX84C4V3ET1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.3V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.3V, 225MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C4V3ET1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.3V 225MW SOT23 Zener Diode - 295-BZX84C4V3ET1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.3V 225MW SOT23 Zener Diode
295-BZX84C4V3ET1
Automotive 4.3V 225MW SOT23 Zener Diode 295-BZX84C4V3ET1
DIODE ZENER 4.3V 225MW SOT23-3 / Diode Zener Single 4.3V 7% 300mW Automotive 3-Pin SOT-23 T/R Product overview: BZX84C4V3ET1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.3V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.3V, 225MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C4V3ET1 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 225MW SOT23-3 / Diode Zener Single 4.3V 7% 300mW Automotive 3-Pin SOT-23 T/R Product overview: BZX84C4V3ET1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.3V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.3V, 225MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C4V3ET1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C4V3ET1 - 039801-BZX84C4V3ET1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C4V3ET1
039801-BZX84C4V3ET1
Diodes - Zener - Single - BZX84C4V3ET1 039801-BZX84C4V3ET1
Manufacturer: ON Semiconductor Win Source Part Number: 039801-BZX84C4V3ET1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Family Name: BZX84C4V3E Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BZX84C4V3 BK Tin/Lead; Z02W4.3V; BZX84C4V3; BZX84C4V3 TR PBFREE; Introduction Date: August 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 039801-BZX84C4V3ET1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Family Name: BZX84C4V3E
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): BZX84C4V3 BK Tin/Lead; Z02W4.3V; BZX84C4V3; BZX84C4V3 TR PBFREE;
Introduction Date: August 04, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84C4V3ET1 039801-BZX84C4V3ET1
Product Name Automotive 4.3V 225MW SOT23 Zener Diode Diodes - Zener - Single - BZX84C4V3ET1
Package Reel - TR SOT23; SOT-23-3 (TO-236)
ZZT 90 ohms 90 ohms
PD 225 milliwatts 225 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data