onsemi Single Zener Diodes BZX84C36LT1G

Description
Zener Diode 36V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 36V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C36LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C36LT1GOSCT-ND
Single Zener Diodes BZX84C36LT1GOSCT-ND
Zener Diode 36V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C36LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C36LT1GOSTR-ND
Single Zener Diodes BZX84C36LT1GOSTR-ND
Zener Diode 36V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C36LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C36LT1GOSDKR-ND
Single Zener Diodes BZX84C36LT1GOSDKR-ND
Zener Diode 36V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C36LT1G - 012542-BZX84C36LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C36LT1G
012542-BZX84C36LT1G
Diodes - Zener - Single - BZX84C36LT1G 012542-BZX84C36LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012542-BZX84C36LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 25.2V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012542-BZX84C36LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
 - BZX84C36LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 36 V

250 mW; Zener Diode Voltage Regulator 36 V

Supplier's Site Datasheet
Singapore, Singapore
36V 300mW SOT-23 Zener Diode
287-BZX84C36LT1G
36V 300mW SOT-23 Zener Diode 287-BZX84C36LT1G
36V Zener Diode, 300mW, SOT-23-3, 6% Tolerance Product overview: BZX84C36LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C36LT1G can be used for catalog matching and distributor lookup.

36V Zener Diode, 300mW, SOT-23-3, 6% Tolerance Product overview: BZX84C36LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C36LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C36LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C36LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C36LT1G
DIODE ZENER 36V 250MW SOT23-3

DIODE ZENER 36V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C36LT1G
Zener Diodes BZX84C36LT1G
Zener Diodes 36V 250mW

Zener Diodes 36V 250mW

Buy Now Datasheet
Zener Diode, 225Mw, 36V, Sot-23; Zener Voltage Nom Onsemi - 88H4587 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 36V, Sot-23; Zener Voltage Nom Onsemi
88H4587
Zener Diode, 225Mw, 36V, Sot-23; Zener Voltage Nom Onsemi 88H4587
ZENER DIODE, 225mW, 36V, SOT-23; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 36V, SOT-23; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 36V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2804 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2804
Diode, Zener, 36V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2804
DIODE, ZENER, 36V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 36V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX84C36LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C36LT1G
Single Zener Diodes BZX84C36LT1G
DIODE ZENER 36V 250MW SOT23-3

DIODE ZENER 36V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C36LT1GOSCT-ND 012542-BZX84C36LT1G BZX84C36LT1G 287-BZX84C36LT1G BZX84C36LT1G BZX84C36LT1G 88H4587 BZX84C36LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C36LT1G 36V 300mW SOT-23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 225Mw, 36V, Sot-23; Zener Voltage Nom Onsemi Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 36 volts 36 volts 36 volts 36 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4473US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B9V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7515039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package DO-214AC
RoHS Compliant RoHS
View Details