Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, rated for a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W, with a nominal voltage range of 2.4 V to 75 V and a tolerance series of ±2% (B) or ±5% (C), and qualified to AEC-Q101.
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 9.1V V(Z), 2%, 0.3W, Silicon, Unidirectional, TO-236AB
Zener Diode Array 1 Pair Common Anode 9.1V 300mW ±2% TO-236AB
DIODE ZENER ARRAY 9.1V TO-236AB
ZENER ARRAY ROHS COMPLIANT: YES
DIODE ZENER ARRAY 9.1V SOT23
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | BZB84-B9V1,215 | BZB84-B9V1,215 | 1727-BZB84-B9V1,215TR-ND | 28AK6878 | BZB84-B9V1,215 |
| Product Name | Dual Zener diodes | Zener Diode Arrays | Zener Array Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOT23; SOT23 SOT23 | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Life Cycle Stage | Active | Active | |||
| Arrangement | Common Anode |