Zener Diode, 15V, 5%, 0.35W, Unidirectional
Zener Diode 15V 350mW ±6% Surface Mount SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079790-BZX84C15
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Alternative Parts (Cross-Reference): BZX84C15-7-F; BZX84C15 RF;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
ZENER DIODE, 350mW, 15V, SOT-23; Zener Voltage Nom:15V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 15V 250MW SOT23-3
| Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C15 | BZX84C15FSTR-ND | 079790-BZX84C15 | 58K8783 | BZX84C15 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Zener Diode, 350Mw, 15V, Sot-23; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package | SOT23; SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 15 volts | 15 volts |