The BZX84C13LT1 is a 225 mW Zener voltage regulator in the SOT-23 surface-mount package, designed for voltage regulation in space-constrained applications. It has a nominal Zener voltage of 13 V with a tolerance range of 12.4 V to 14.1 V at a test current of 5 mA, and a maximum dynamic impedance of 30 Ω. The device operates over a junction temperature range of -65°C to +150°C and meets the UL 94 V-0 flammability rating. Thermal resistance from junction to ambient is 556 °C/W on FR-4 or FR-5 boards. It features an ESD rating of class 3 (>16 kV) per the Human Body Model and is available in a Pb-free package with marking code Y3.
250 mW 13 V ±5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BZX84C13LT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 13 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 13 V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13LT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZX84C13LT1 |
| Product Name | Zener 250 mW 13 V SOT-23 Voltage Regulator IC |
| Package Type | Other; SOT-23-3 |