The BZX84C12LT1 is a 225 mW Zener voltage regulator in the SOT-23 surface mount package, designed for low-power voltage regulation in high-density applications such as portable electronics and PC boards. It has a nominal zener voltage of 12 V, with a tolerance range of 11.4 V to 12.7 V at 5 mA test current. Maximum zener impedance is 25 Ω at 20 mA, and reverse leakage current is ≤10 µA at 9 V reverse voltage. The device features an ESD rating of >16 kV per Human Body Model, operates from -65°C to +150°C, and meets UL 94 V-0 flammability standard. Thermal resistance is 556 °C/W on FR-4 or FR-5 board. The device is available in tape and reel packaging with 3000 units per reel.
250 mW 12 V ±5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BZX84C12LT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 12 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 12 V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12LT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZX84C12LT1 |
| Product Name | Zener 250 mW 12 V SOT-23 Voltage Regulator IC |
| Package Type | Other; SOT-23-3 |