Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079788-BZX84C11
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Family Name: BZX84-C11
Alternative Parts (Cross-Reference): BZX84-C11,235; BZX84-C11,215; MAZ3110; BZX84C11VLT116;
Introduction Date: April 22, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 079788-BZX84C11 |
| Product Name | Discrete Semiconductor Products |