Zener Diode 5.6V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 5.6V 225MW SOT23-3
DIODE ZENER 5.6V 225MW SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B5V6LT3-ND | BZX84B5V6LT3 | 598-BZX84B5V6LT3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | DIODE ZENER 5.6V 225MW SOT23-3 |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | Obsolete | |
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| VZ | 5.6 volts | 5.6 volts |