Zener Diode, 36V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 36V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 36V 500mW ±5% Through Hole DO-35
DIODE ZENER 36V 500MW DO35
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX79C36-T50A | BZX79C36-T50ATB-ND | BZX79C36-T50A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |