Zener Diode, 2.7V, 5%, 0.5W, Unidirectional, DO-35
Zener Diode, 2.7V, 5%, 0.5W, Unidirectional, DO-35
Zener Diode 2.7V 500mW ±5% Through Hole DO-35
DIODE ZENER 2.7V 500MW DO35
ZENER DIODE, 0.5W, 2.7V, DO-204AH; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C2V7 | BZX79C2V7-ND | 1455396 | BZX79C2V7 | 31Y0601 | BZX79C2V7 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 0.5W, 2.7V, Do-204Ah; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | ||||
| Package | AXIAL1-B/S | Do-35 | DO-35; DO-35 | DO-204AH | DO-35-2; DO-35 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |||
| Pin Count | 2 | 2 | ||||
| RoHS Compliant | RoHS | RoHS |